EN
  • EN
  • DE
  • IT

CY8C20066A-24LTXI

Part No CY8C20066A-24LTXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description CapSense Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series CapSense Controllers
Packaging Tray
Applications Capacitive Sensing
Core Processor M8C
Program Memory Type FLASH (32 kB)
Controller Series CY8C20xx6A
RAM Size 2K x 8
Interface I2C, SPI, USB
Number of I/O 36
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 1165755-CY8C20066A-24LTXI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY8C20066A
Introduction Date March 15, 2003
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY8C20066A-24LTXI CAD Model

Description

The Cypress Semiconductor Corp CY8C20066A-24LTXI is a part of the CapSense Controllers series.

  • Product Name: CY8C20066A-24LTXI
  • Manufacturer: Cypress Semiconductor Corp
  • Series: CapSense Controllers
  • Application: Capacitive sensing applications
  • Operating Supply Voltage Range: 1.71 V ~ 5.5 V
  • I/O Ports: 36
  • RAM Size: 2K x 8
  • Oscillator Type: Internal
  • Supply Voltage Range: 3V ~ 5.25V
  • Package: 48-VFQFN Exposed Pad
  • Application: Integrated circuits (ICs)
  • Controller Series: CY8C20xx6A
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Need more? Email Us
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess