EN
  • EN
  • DE

CY8C20121-SX1I

Part No CY8C20121-SX1I
Manufacturer Cypress Semiconductor Corp
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description MICROPROCESSOR CIRCUIT, CMOS, PD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Cypress Semiconductor Corp
Series CapSense® Express™
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Buttons
Proximity Detection No
Number of Inputs Up to 2
LED Driver Channels Up to 2
Interface I2C
Voltage - Supply 2.4V ~ 5.25V
Current - Supply 1.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 125 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 583071-CY8C20121-SX1I
Ultra Librarian 3D Model Ultra Librarian CY8C20121-SX1I CAD Model

Description

The CY8C20121-SX1I is an integrated circuit designed for capacitive touch interface applications and is manufactured by Cypress Semiconductor Corp.

  • Series: CapSense® Express™
  • Application: Buttons
  • Inputs: Up to 2
  • Supply Voltage: 2.4V to 5.25V
  • Current Consumption: 1.5mA
  • Mounting: Surface Mount
  • Package: 8-SOIC
  • Interface: I2C
  • LED Driver Channels: Up to 2
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

Infineon Technologies
IC PROXIMITY SWITCH PDSO-14
Lowest to $13.0565
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
STMicroelectronics
IC MCU SENSOR TOUCH/PROX 8UFDFPN
Lowest to $0.8166
STMicroelectronics
IC I/O EXPANDER I2C 12B 40QFN
Lowest to $2.9962
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $24.6512
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Lowest to $1.7764
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $35.8882

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess