EN
  • EN
  • DE

CY8C2043412LQXIQFN32

Part No CY8C2043412LQXIQFN32
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054404-CY8C2043412LQXIQFN32
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY8C2043412LQXIQFN32 CAD Model

Description

The CY8C2043412LQXIQFN32 is a member of Cypress Semiconductor's PSoC (Programmable System-on-Chip) family. This device integrates a microcontroller core with configurable analog and digital peripherals, offering a flexible platform for a wide range of embedded applications. The QFN32 designation indicates a 32-pin Quad Flat No-Lead package.

Applications:

  • Capacitive touch sensing interfaces
  • Remote controls
  • Small appliances
  • Industrial control systems
  • Consumer electronics
  • Medical devices

Features:

  • PSoC Architecture: Combines a microcontroller core with configurable analog and digital blocks.
  • 8-bit Microcontroller Core: Features a powerful 8-bit microcontroller for general-purpose processing.
  • Configurable Analog Blocks: Includes programmable gain amplifiers (PGAs), analog-to-digital converters (ADCs), and comparators.
  • Configurable Digital Blocks: Offers timers, counters, PWMs, UART, SPI, and I2C communication interfaces.
  • CapSense: Supports capacitive touch sensing technology for creating touch-based user interfaces.
  • Low Power Consumption: Designed for low-power operation, ideal for battery-powered applications.
  • Programmable Interconnect: Allows flexible routing of signals between internal blocks and external pins.
  • Small Package: Available in a small QFN (Quad Flat No-Lead) package for space-constrained applications.

Benefits:

  • Flexible System Design: Configurable analog and digital blocks allow for customization to specific application requirements.
  • Reduced Component Count: Integration of multiple functions on a single chip reduces external component count and board space.
  • Simplified Development: Cypress's PSoC Creator IDE provides a graphical development environment for easy configuration and programming.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Faster Time-to-Market: Simplifies development and reduces time required to bring products to market.

Additional Details:

The CY8C2043412LQXIQFN32 operates within a specified voltage and temperature range, as detailed in the Cypress Semiconductor datasheet. The device is programmed using Cypress's PSoC Creator IDE, which provides a graphical interface for configuring the analog and digital blocks. The CapSense feature allows for creating touch-based user interfaces without the need for external touch controllers. The PSoC architecture offers a high degree of flexibility and integration, making it a popular choice for a wide range of embedded applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess