EN
  • EN
  • DE

CY8C4548AXI-S485ES

Part No CY8C4548AXI-S485ES
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description MCU 32-bit ARM Cortex M0+ RISC 256KB Flash 1.8V/2.5V/3.3V/5V 64-Pin TQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542310000, 8542310000
Win Source Part Number 962485-CY8C4548AXI-S485ES
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY8C4548AXI-S485ES CAD Model

Description

The CY8C4548AXI-S485ES is a PSoC (Programmable System-on-Chip) 4 device manufactured by Cypress Semiconductor Corp. PSoC devices integrate a microcontroller core with programmable analog and digital peripherals, allowing for flexible customization and integration of various system functions. The CY8C4548AXI-S485ES is part of the PSoC 4 family, offering a combination of processing power, analog performance, and digital configurability in a single chip.

Applications:

  • Industrial Automation: Control and monitoring of industrial processes.
  • Internet of Things (IoT) Devices: Connecting sensors and actuators to the internet.
  • Home Automation: Controlling lighting, HVAC, and other home systems.
  • Consumer Electronics: Implementing custom functions in electronic devices.
  • Medical Devices: Monitoring and controlling medical equipment.

Features:

  • 32-bit ARM Cortex-M0+ CPU: Provides efficient processing power for embedded applications.
  • Programmable Analog Blocks: Includes configurable amplifiers, filters, ADCs, and DACs.
  • Programmable Digital Blocks: Allows for custom logic functions and peripheral interfaces.
  • CapSense Technology: Supports capacitive touch sensing for user interface applications.
  • Low Power Operation: Designed for energy-efficient applications.
  • Flexible Memory Options: Includes Flash memory for program storage and SRAM for data storage.

Benefits:

  • System Integration: Reduces component count and board size by integrating multiple functions into a single chip.
  • Design Flexibility: Allows for customization of analog and digital peripherals to meet specific application requirements.
  • Improved Performance: Optimized for low-power operation and efficient processing.
  • Faster Time-to-Market: Simplifies development with a comprehensive development environment.
  • Reduced System Cost: Eliminates the need for external components.

The CY8C4548AXI-S485ES operates with a wide voltage range. The programmable analog blocks can be configured as op-amps, comparators, ADCs, DACs, and other analog functions. The programmable digital blocks can be used to implement custom logic, communication interfaces (e.g., UART, SPI, I2C), and other digital peripherals. The CapSense technology enables touch sensing functionality for buttons, sliders, and touchscreens. The device includes multiple communication interfaces, such as UART, SPI, and I2C, for connecting to external devices and networks. A comprehensive development environment, including a compiler, debugger, and code examples, simplifies software development.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess