EN
  • EN
  • DE

CY8CKIT-043

Part No CY8CKIT-043
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PSOC 4200M EVAL BRD  /  PSoC 4200M series ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Cypress Semiconductor Corp
Series PSOC® 4
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0
Utilized IC / Part PSoC 4200M
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment PSoC Creator/Programmer
Base Product Number CY8CKIT-043
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Names 428-3409,2015-CY8CKIT-043
Standard Package 1
Win Source Part Number 1031031-CY8CKIT-043
Ultra Librarian 3D Model Ultra Librarian CY8CKIT-043 CAD Model

Description

The CY8CKIT-043 is a development board kit for evaluation of embedded MCUs and DSPs.

  • Series: PSOC® 4 series board
  • Core Processor: ARM® Cortex®-M0
  • Packaging: bulk
  • IC/Part Utilized: PSoC 4200M
  • Suggested Programming Environment: PSoC Creator/Programmer
  • Interconnect System: Yes
  • REACH: unaffected
  • Manufacturer: Cypress Semiconductor Corp.

You May Also Be Interested in

Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.1966 $51.1966
3+ $42.0075 $126.0225
4+ $40.6948 $162.7792
6+ $39.3820 $236.2920
7+ $38.0693 $266.4851
9+ $34.1311 $307.1799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess