EN
  • EN
  • DE

CY8CTMA340-FNI-09

Part No CY8CTMA340-FNI-09
Manufacturer Cypress Semiconductor Corp
Catalog Data Acquisition - Touch Screen Controllers
Description TRUE TOUCH MCU
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Cypress Semiconductor Corp
Series TrueTouch™
Package Bulk
Product Status Active
Touchscreen 2 Wire Capacitive
Interface I2C, SPI
Voltage Reference Internal
Voltage - Supply 1.71V, 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.09x3.25)
Standard Package 53 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 104117-CY8CTMA340-FNI-09
Ultra Librarian 3D Model Ultra Librarian CY8CTMA340-FNI-09 CAD Model

Description

CY8CTMA340-FNI-09 Description

The CY8CTMA340-FNI-09 is designed to cater to devices that demand superior touch responsiveness. Known for its efficient design and minimal power usage, it is ideal for a wide array of electronic products.

Applications

  • Wearable devices
  • Smart home devices
  • Digital signage
  • Medical equipment

Features and Benefits

  • Ultra-low power operation, extending battery life.
  • Integrated features reduce the need for additional components.
  • Supports multi-touch gestures, enhancing user interactivity.
  • Compact size fits a variety of applications.

The CY8CTMA340-FNI-09 is perfect for designers who require high-performance touch solutions without compromising on energy efficiency and space considerations.

You May Also Be Interested in

Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16LFCSP / Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-LFCSP (4x4)
Lowest to $5.4545
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER
Lowest to $2.8714
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Lowest to $58.5000
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,393 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess