EN
  • EN
  • DE

CYBL11573-56LQXIES

Part No CYBL11573-56LQXIES
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description MCU 32-Bit PRoC BLE ARM Cortex M0 RISC 256KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1007414-CYBL11573-56LQXIES
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYBL11573-56LQXIES CAD Model

Description

The CYBL11573-56LQXIES is a Bluetooth Low Energy (BLE) system-on-chip (SoC) from Cypress Semiconductor Corp (now Infineon). It's part of the PSoC 4 BLE family and is designed for a wide range of low-power wireless applications.

Applications:

  • Wearable devices (fitness trackers, smartwatches)
  • Internet of Things (IoT) devices (sensors, actuators)
  • Bluetooth Low Energy Beacons
  • Remote controls
  • Medical devices (glucose meters, heart rate monitors)
  • Home automation
  • Asset tracking

Features:

  • 32-bit ARM Cortex-M0 core: Provides efficient processing power for BLE applications.
  • Bluetooth Low Energy 4.2 compliant: Supports low-power wireless communication.
  • Integrated Bluetooth Transceiver: Includes all necessary RF components for BLE connectivity.
  • Programmable Analog and Digital Blocks: Allows for flexible customization of peripheral functions.
  • CapSense: Supports capacitive touch sensing for user interface applications.
  • Up to 256KB Flash memory: Provides ample storage for application code and data.
  • 32KB SRAM: For data storage and program execution.
  • Low power modes: Minimizes power consumption for extended battery life.
  • Multiple communication interfaces: Including UART, SPI, I2C.
  • Integrated crystal oscillator: Reduces external component count.

Benefits:

  • Low power consumption: Enables long battery life in portable devices.
  • Flexible architecture: Allows for customization to meet specific application requirements.
  • Integrated peripherals: Reduces the need for external components, saving cost and board space.
  • Easy to use development tools: Simplifies application development and debugging.
  • Robust security features: Protects against unauthorized access and data breaches.
  • Fast time-to-market: Integrated solution allows for quicker product development.

Additional Details:

The CYBL11573-56LQXIES operates over a wide voltage range. It includes a variety of power management features, such as deep sleep and hibernate modes, to minimize power consumption. The device is available in a QFN package. Cypress (Infineon) provides a comprehensive suite of development tools, including the PSoC Creator IDE, to simplify application development. This BLE SoC is ideal for applications requiring low power consumption, flexible peripheral options, and robust wireless connectivity.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 294 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess