EN
  • EN
  • DE

CYBLE-012011-EVAL

Part No CYBLE-012011-EVAL
Manufacturer Cypress Semiconductor Corp
Catalog RF Evaluation and Development Kits, Boards
Description EZ-BLE PROC EVALUATION BOARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 2 Weeks
Features CYBLE-012011-00, CYBLE-012012-10 series Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
Manufacturer Cypress Semiconductor Corp
Series EZ-BLE™ PRoC™
Package Box
Family Name CYBLE-012011
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8517.62.0090
Other Part Number 2015-CYBLE-012011-EVAL, 428-3525
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916592-CYBLE-012011-EVAL
Ultra Librarian 3D Model Ultra Librarian CYBLE-012011-EVAL CAD Model

Description

The Cypress Semiconductor Corp CYBLE-012011-EVAL is an evaluation board for the EZ-BLE™ PRoC™ series. The package contains a CYBLE-012011-00, CYBLE-012012-10 series transceiver that utilizes Bluetooth® Smart 4.x Low Energy (BLE) technology.

  • Transceiver Series: CYBLE-012011-00, CYBLE-012012-10
  • Technology: Bluetooth® Smart 4.x Low Energy (BLE)
  • Mounting: Surface Mount
  • Package: Box
  • Supply and Demand: Balance
  • Quantity: 1 piece
  • MSL Level: Not Applicable
  • Estimated Lead Time: 2 weeks
  • REACH: Unaffected
  • HTSUS Code: 8517.62.0090
  • ECCN: 3A991A2
  • Category: RF/IF and RFID

You May Also Be Interested in

MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAADSS0008TR-3000
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5.2-5.9GHZ, GAN MMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess