EN
  • EN
  • DE
  • IT

CYPD1132-16SXI

Part No CYPD1132-16SXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32BIT 32KB FLASH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Application Specific Microcontrollers
Manufacturer Cypress Semiconductor Corp
Packaging Tube
Product Status Obsolete
Applications USB Type C
Core Processor ARM® Cortex®-M0
Program Memory Type FLASH (32kB)
RAM Size 4K x 8
Interface I2C, SPI, UART/USART, USB
Number of I/O 11
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number CYPCYPCYPD1132-16SXI,CYPD1132-16SXI-ND,2156-CYPD1132-16SXI,428-3580
Standard Package 480
Win Source Part Number 1322772-CYPD1132-16SXI
Ultra Librarian 3D Model Ultra Librarian CYPD1132-16SXI CAD Model

Description

The CYPD1132-16SXI is an advanced Arm Cortex-M0 based microcontroller designed for USB Type C applications.

  • Program Memory Type: FLASH (32kB)
  • RAM Size: 4K x 8
  • I/Os: 11
  • Interfaces: I²C, SPI, UART/USART, USB
  • Supply Voltage: 1.71V to 5.5V
  • Temperature Range: -40°C to 85°C
  • Package: 16-SOIC

You May Also Be Interested in

Infineon Technologies
MCU WITH LIN & POWER SWITCHES
Lowest to $9.4135
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $0.9755

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess