EN
  • EN
  • DE
  • IT

CYPD2103-14LHXIT

Part No CYPD2103-14LHXIT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32BIT 32KB FLASH 14DFN / USB Type-C Port Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Packaging Reel
Applications USB Type C
Core Processor ARM Cortex -M0
Program Memory Type FLASH (32kB)
RAM Size 4K x 8
Interface I2C, SPI, UART/USART, USB
Number of I/O 7
Supply Voltage (V) 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-UFDFN Exposed Pad
Supplier Device Package 14-DFN-EP (2.5x3.5)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806629-CYPD2103-14LHXIT
Ultra Librarian 3D Model Ultra Librarian CYPD2103-14LHXIT CAD Model

Description

The Cypress Semiconductor Corp. CYPD2103-14LHXIT is an electronic component manufactured by.

  • Product Type: Controller
  • Core Processor: ARM Cortex-M0
  • Interface: I2C, SPI, UART/USART, and USB
  • Program Memory Type: FLASH (32kB)
  • RAM Size: 4K x 8
  • Mounting Style: SMD
  • Packaging: Reel
  • Supplier Device Package: 14-DFN-EP (2.5x3.5)
  • Temperature Range: -40°C ~ 85°C
  • Supply Voltage: 1.71V ~ 5.5V
  • Popularity: Medium
  • Manufacturer Pack Quantity: 2,500
  • MSL Level: 3 (168 hours)
  • Win Source Part Number: 806629

You May Also Be Interested in

Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Infineon Technologies
MCU WITH LIN & POWER SWITCHES
Lowest to $9.4135
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6445 $57.5575
75+ $1.3493 $101.1975
115+ $1.3072 $150.3280
160+ $1.2650 $202.4000
205+ $1.2228 $250.6740
275+ $1.0964 $301.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,719 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess