EN
  • EN
  • DE

MB3769APF-G-BND-JN-EFE1

Part No MB3769APF-G-BND-JN-EFE1
Manufacturer Cypress Semiconductor Corp
Catalog PMIC - AC DC Converters, Offline Switchers
Description 700 KHz Pulse-Width-Modulation Controller / Converter Offline Forward Topology 100kHz ~ 700kHz 16-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters, Offline Switchers
Manufacturer Cypress Semiconductor Corp
Packaging Reel(TR)
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Operating Supply Voltage 12 V ~ 18 V
Duty Cycle 80%
Frequency - Switching 100kHz ~ 700kHz
Fault Protection Over Voltage
Control Features Frequency Control
Operating Temperature Range -30°C ~ 75°C (TA)
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package 16-SOP
Mounting Style Surface Mount
Win Source Part Number 022352-MB3769APF-G-BND-JN-EFE1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MB3769A
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MB3769APF-G-BND-JN-EFE1 CAD Model

Description

The Cypress Semiconductor Corp MB3769APF-G-BND-JN-EFE1 is an integrated circuit that operates on AC DC Converters and Offline Switchers. The product is a part of the PMIC family and is available in a 16-SOIC package.

  • Family: PMIC
  • Package: 16-SOIC
  • Mounting Style: Surface mount
  • Operating Temperature Range: -30°C ~ 75°C (TA)
  • Topology: Forward
  • Frequency Switching Range: 100kHz ~ 700kHz
  • Status: Estimated to be obsolete and end of life

You May Also Be Interested in

Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess