EN
  • EN
  • DE

78M6613-IMR/F

Part No 78M6613-IMR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC AC PWR MON APPLIANCES 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Input Impedance 40 kOhm to 90 kOhm
Measurement Error 0.5%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Current 9.1mA
Supply Voltage - Operating 3 V to 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-SQFN (5x5)
Win Source Part Number 134857-78M6613-IMR/F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78M6613-IMR/F CAD Model

Description

Product Overview: 78M6613-IMR/F from Maxim Integrated

The 78M6613-IMR/F is a highly integrated, single-phase, power measurement and monitoring IC developed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision energy-measurement SoC (System on Chip) is designed to provide real-time monitoring of AC power parameters for various applications, including home appliances, smart plugs, and other energy-conscious devices.

With its embedded compute engine, referred to as the Single Converter Technology® with a 22-bit delta-sigma ADC, the 78M6613-IMR/F delivers high accuracy in energy measurement and power quality monitoring. It is capable of measuring voltage, current, power, power factor, and energy usage with less than 0.1% error over a wide dynamic range, making it an excellent choice for high-precision applications.

The device comes with a full suite of on-chip features that simplify system design, including a built-in real-time clock (RTC), temperature sensor, and up to 16KB of non-volatile memory (NVM). The 78M6613-IMR/F is programmable through its integrated MPU core, which is supported by an extensive library of firmware for easy customization and rapid development.

For communication, the 78M6613-IMR/F offers a variety of interfaces, including UART, SPI, and I²C, allowing it to easily integrate with microcontrollers and other digital systems. Its versatile interface options ensure that it can adapt to a wide range of product designs and communication protocols.

The IC is packaged in a compact 24-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications. The 78M6613-IMR/F operates over an extended industrial temperature range, ensuring reliable performance in a variety of operating conditions.

Overall, the 78M6613-IMR/F from Maxim Integrated is a sophisticated and versatile solution for energy measurement and monitoring, delivering high accuracy, integration, and ease of use for designers looking to enhance the energy efficiency of their products.

You May Also Be Interested in

Maxim Integrated
IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Lowest to $8.3317
Microchip Technology
IC ENERGY METER FRONT 4CH 28SSOP / 3 Phase Meter IC 28-SSOP
Need more? Email Us
Maxim Integrated
IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Lowest to $20.3338
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Need more? Email Us
Maxim Integrated
IC PWR MEASUREMENT OCTAL 68-QFN
Lowest to $2.6738
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $14.3414
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $11.8863
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP
Lowest to $8.1612

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9047 $59.5235
12+ $9.7681 $117.2172
19+ $9.4628 $179.7932
26+ $9.1575 $238.0950
33+ $8.8523 $292.1259
44+ $7.9365 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,847 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess