EN
  • EN
  • DE

MB39C308BGF-GE1

Part No MB39C308BGF-GE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Description Conv DC-DC Hex Step Down 5.5V to 12.6V 208-Pin PFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028299-MB39C308BGF-GE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB39C308BGF-GE1 CAD Model

Description

The MB39C308BGF-GE1 is a highly integrated power management IC (PMIC) from Cypress Semiconductor (now Infineon). It is designed to provide efficient power conversion and management for a variety of applications, primarily focusing on portable devices and battery-powered systems. This PMIC integrates multiple functions to streamline power delivery, regulation, and protection within a compact package.

Applications

  • Smartphones and Tablets: Used for efficient power management of various components, including the processor, display, and memory.
  • Portable Media Players: Provides regulated power to audio codecs, displays, and other peripherals.
  • Digital Cameras: Manages power distribution for image sensors, processors, and display screens.
  • GPS Devices: Ensures stable and efficient power supply for GPS receivers and associated circuitry.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearables for optimal battery life.

Features

  • Multiple DC-DC Converters: Integrates buck (step-down) converters for efficient voltage regulation.
  • Low Quiescent Current: Designed to minimize power consumption in standby mode, extending battery life.
  • Overvoltage Protection (OVP): Provides protection against voltage spikes, safeguarding connected components.
  • Overcurrent Protection (OCP): Limits current flow to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Automatically shuts down the device in case of overheating.

Benefits

  • Extended Battery Life: Optimizes power conversion efficiency and minimizes quiescent current, resulting in longer battery runtimes.
  • Simplified System Design: Reduces component count by integrating multiple power management functions into a single chip.
  • Enhanced System Reliability: Protects against voltage spikes, overcurrent, and overheating, improving system robustness.
  • Compact Footprint: Enables smaller and more portable device designs due to its integrated nature.
  • Improved Thermal Management: Helps to dissipate heat efficiently, ensuring stable operation even in demanding conditions.

Additional Details

The MB39C308BGF-GE1 typically operates with a wide input voltage range, accommodating various battery types and power sources. The specific configuration of DC-DC converters and protection features may vary depending on the specific application requirements. Detailed specifications can be found in the device's datasheet. It uses a small form factor package to allow its use in compact devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess