EN
  • EN
  • DE

B72582V600K62

Part No B72582V600K62
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description CN1812K60GK2 , Tape & Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047886-B72582V600K62
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72582V600K62 CAD Model

Description

The B72582V600K62 is a metal oxide varistor (MOV) manufactured by EPCOS, a TDK Group company. MOVs are voltage-dependent resistors used for surge protection in electronic circuits. They protect sensitive components from voltage spikes and transient surges by clamping the voltage to a safe level. The B72582 series is designed for various applications, offering robust protection against overvoltage events.

Applications:

  • Power Supplies: Protects power supply circuits from voltage surges.
  • Electronic Devices: Used in appliances, consumer electronics, and industrial equipment.
  • Lighting Systems: Protects LED drivers and other lighting components from voltage transients.
  • Telecommunications Equipment: Safeguards telecom devices from surges caused by lightning or switching events.
  • Automotive Electronics: Protects sensitive automotive circuits from voltage spikes.

Features:

  • High Surge Current Capability: Withstands large surge currents without failure.
  • Fast Response Time: Quickly clamps the voltage to a safe level during a surge.
  • Wide Operating Voltage Range: Suitable for a variety of voltage levels.
  • Compact Size: Allows for easy integration into electronic circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Protection from Damage: Prevents damage to electronic components from voltage surges.
  • Improved Reliability: Enhances the reliability and lifespan of electronic devices.
  • Enhanced Safety: Protects against electrical hazards caused by overvoltage events.
  • Easy Integration: Compact size and simple design allow for easy installation.
  • Compliance with Standards: RoHS compliance ensures environmental responsibility.

Additional Details:

The B72582V600K62 varistor is designed to protect against voltage transients caused by lightning, switching events, and electrostatic discharge (ESD). It operates by changing its resistance in response to voltage, allowing it to shunt excess current away from sensitive components when a surge occurs. The clamping voltage, surge current capability, and energy absorption capacity are critical parameters for selecting the appropriate varistor for a specific application. These details can be found in the product datasheet provided by EPCOS (TDK).

Varistors are commonly used in parallel with sensitive components to provide a low-impedance path for surge currents. When the voltage is within the normal operating range, the varistor has a high resistance and does not affect the circuit's operation. However, when a surge occurs, the varistor's resistance drops dramatically, diverting the surge current and clamping the voltage to a safe level. This protects the downstream components from overvoltage damage.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess