EN
  • EN
  • DE

MB90F867UASPF-GS-SPE1

Part No MB90F867UASPF-GS-SPE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu Flash MICOM-0.35 100QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1226269-MB90F867UASPF-GS-SPE1
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB90F867UASPF-GS-SPE1 CAD Model

Description

The MB90F867UASPF-GS-SPE1 is a 16-bit microcontroller manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It belongs to the F²MC-16LX family, known for its high performance and comprehensive feature set, making it suitable for a wide range of embedded control applications. This microcontroller integrates a 16-bit CPU, memory (Flash and RAM), and various peripheral interfaces, enabling it to manage complex tasks efficiently.

Applications

  • Automotive electronics: Used in body control modules, dashboard controls, and engine management systems.
  • Industrial automation: Employed in motor control, process monitoring, and data acquisition systems.
  • Consumer electronics: Integrated into home appliances, audio/video equipment, and remote controls.
  • Office automation: Utilized in printers, scanners, and other office equipment.
  • Medical devices: Found in medical instruments and monitoring systems.

Features

  • 16-bit CPU core: Features a high-performance CPU for efficient instruction execution.
  • On-chip Flash memory: Includes Flash memory for storing program code, allowing for easy updates and reprogramming.
  • On-chip RAM: Provides RAM for temporary data storage during program execution.
  • Peripheral interfaces: Offers a variety of interfaces such as UART, SPI, I2C, CAN, and timers for communication and control of external devices.
  • A/D converters: Integrated Analog-to-Digital converters for acquiring analog signals.
  • Interrupt handling: Supports interrupt mechanisms for responding to real-time events.

Benefits

  • High performance: Delivers fast and efficient processing for complex control tasks.
  • Flexible programmability: Can be programmed to perform a wide range of tasks, adapting to different application requirements.
  • Integrated peripherals: Reduces external component count and simplifies system design.
  • Real-time control: Provides the ability to respond quickly to external events, enabling precise control of devices and systems.
  • Cost-effective solution: Offers a balance of performance and cost, making it suitable for mass-produced products.

Additional Details

The MB90F867UASPF-GS-SPE1 is typically packaged in a surface-mount package. It operates over a specified voltage and temperature range. Detailed specifications, including clock speed, memory sizes, peripheral configurations, and power consumption, can be found in the product datasheet. The microcontroller is designed for robust performance and reliability in various operating conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess