EN
  • EN
  • DE

MB91F525BSDPMC1-GS-ERE2

Part No MB91F525BSDPMC1-GS-ERE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830209-MB91F525BSDPMC1-GS-ERE2
Ultra Librarian 3D Model Ultra Librarian MB91F525BSDPMC1-GS-ERE2 CAD Model

Description

The MB91F525BSDPMC1-GS-ERE2 is a 32-bit microcontroller manufactured by Cypress Semiconductor Corp, part of the FCR4 family. It's built around the ARM Cortex-M4F core, offering a balance of performance and power efficiency. This microcontroller is designed for embedded systems requiring sophisticated control and processing capabilities.

Applications

  • Automotive applications: Body control modules, infotainment systems, and dashboard controllers.
  • Industrial automation: Motor control, programmable logic controllers (PLCs), and human-machine interfaces (HMIs).
  • Consumer electronics: White goods, power tools, and audio/video equipment.
  • Medical devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.

Features

  • ARM Cortex-M4F Core: High-performance 32-bit RISC core with floating-point unit (FPU).
  • Operating Frequency: Up to 160 MHz operation allows for rapid instruction processing.
  • Flash Memory: Embedded flash memory for program storage (size varies, check the datasheet for exact capacity).
  • SRAM: On-chip SRAM for data storage and fast access.
  • Timers: Multiple general-purpose timers for various timing and control functions, including PWM generation.
  • Communication Interfaces: UART, SPI, I2C for serial communication with peripheral devices and other microcontrollers.
  • ADC/DAC: Analog-to-digital and digital-to-analog converters for interfacing with analog sensors and actuators.
  • CAN Interface: Controller Area Network interface for automotive and industrial communication.
  • GPIO: General-purpose input/output pins for flexible interfacing with external components.
  • Security Features: Memory protection unit (MPU) for enhanced security.

Benefits

  • High Performance: The Cortex-M4F core delivers excellent processing power for demanding applications.
  • Real-Time Capabilities: The deterministic interrupt response and FPU enable real-time control applications.
  • Low Power Consumption: Optimized power modes for energy-efficient operation in battery-powered devices.
  • Flexible Connectivity: A wide range of communication interfaces provides seamless integration with various peripherals.
  • Robust Design: Designed for reliable operation in harsh environments, meeting automotive and industrial standards.
  • Simplified Development: Comprehensive development tools and software libraries ease the development process.

Additional Details

The MB91F525BSDPMC1-GS-ERE2 microcontroller operates within a specified voltage range (typically 3.3V or 5V, consult the datasheet). It comes in a surface-mount package (e.g., LQFP) for easy PCB assembly. The operating temperature range typically spans from -40°C to +85°C or wider, depending on the specific grade. Refer to the official Cypress Semiconductor datasheet for detailed specifications, pinout diagrams, and electrical characteristics. This microcontroller is commonly programmed using C or C++ with dedicated IDEs and toolchains provided by Cypress or third-party vendors. Ensure proper ESD handling during assembly and programming.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2042 $72.6126
6+ $19.8602 $119.1612
10+ $19.2388 $192.3880
13+ $18.6186 $242.0418
17+ $17.9984 $305.9728
22+ $16.1365 $355.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess