EN
  • EN
  • DE

HMAA4GU7AJR8N-VK

Part No HMAA4GU7AJR8N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 4Gx72 ECC UDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946354-HMAA4GU7AJR8N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA4GU7AJR8N-VK CAD Model

Description

The Hynix HMAA4GU7AJR8N-VK is a 32GB (4x8GB) DDR4-2400 ECC Registered DIMM (RDIMM) memory module kit, designed for use in servers and high-performance workstations. This memory module kit offers a significant capacity upgrade, enabling systems to handle demanding workloads and applications more efficiently.

Applications

  • Servers: Optimized for server environments to support virtualization, database management, and high-traffic web applications.
  • High-Performance Workstations: Suitable for professional workstations used for video editing, 3D rendering, scientific simulations, and other resource-intensive tasks.
  • Cloud Computing: Supports cloud infrastructure by providing high memory capacity for virtual machines and cloud services.
  • Data Centers: Enhances the performance of data center applications, improving overall efficiency and scalability.

Features

  • Capacity: 32GB (4 x 8GB) DDR4 memory module kit.
  • Form Factor: RDIMM (Registered DIMM).
  • Speed: DDR4-2400 (2400MHz).
  • Error Correction: ECC (Error-Correcting Code).
  • Voltage: 1.2V.
  • Pin Count: 288-pin.

Benefits

  • High Memory Capacity: Provides ample memory for running multiple applications and handling large datasets simultaneously.
  • ECC Error Correction: Detects and corrects single-bit errors, ensuring data integrity and system stability.
  • Improved System Performance: Boosts the performance of servers and workstations, reducing latency and improving overall responsiveness.
  • Reliability: Manufactured by Hynix Semiconductor, a reputable brand known for producing high-quality and reliable memory products.
  • Energy Efficiency: Operates at a low voltage of 1.2V, reducing power consumption and heat generation.

Additional Details

The HMAA4GU7AJR8N-VK module complies with JEDEC standards, ensuring compatibility with a wide range of server and workstation platforms. The Registered DIMM (RDIMM) design incorporates a register that buffers the address, command, and control signals, reducing the electrical load on the memory controller and improving system stability. The ECC functionality automatically detects and corrects single-bit errors, enhancing data integrity and preventing data corruption. This memory module kit is an excellent solution for upgrading server and workstation memory, providing a significant performance boost and improved reliability for demanding applications and workloads.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess