EN
  • EN
  • DE

MB95F636K

Part No MB95F636K
Manufacturer Cypress Semiconductor Corp
Catalog Misc Products
Description F2MC-8FX CPU core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830221-MB95F636K
Ultra Librarian 3D Model Ultra Librarian MB95F636K CAD Model

Description

The MB95F636K is a microcontroller from Cypress Semiconductor Corp., part of the F2MC-8FX family. It's designed as a general-purpose, cost-effective 8-bit microcontroller for a variety of embedded control applications. The 'K' likely represents a specific package or temperature grade.

Applications

  • Home Appliances: Control functions in small appliances like coffee makers and toasters.
  • Consumer Electronics: Use in remote controls, simple toys, and other low-power devices.
  • Industrial Control: Basic control tasks in industrial equipment.
  • Automotive Accessories: Control of simple automotive functions.

Features

  • F2MC-8FX CPU Core: Cypress's proprietary 8-bit microcontroller core for efficient processing.
  • Flash Memory: On-chip flash memory for program storage (check datasheet for size).
  • SRAM: On-chip SRAM for data storage (check datasheet for size).
  • Timers: Integrated timers/counters for timing events, generating PWM signals, and counting pulses.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • I2C: Inter-Integrated Circuit interface for I2C communication.
  • ADC: Analog-to-Digital Converter for converting analog signals to digital values.
  • GPIO: General Purpose Input/Output pins for interfacing with external devices and reading input signals.

Benefits

  • Low Power Consumption: Designed for energy-efficient operation in battery-powered applications.
  • Small Size: Suitable for space-constrained applications.
  • Integrated Peripherals: Reduces the need for external components.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

The MB95F636K typically operates at 3.3V or 5V. It is usually available in a surface-mount package (e.g., SOP, SSOP). The operating temperature range is typically -40°C to +85°C. Consult the official Cypress Semiconductor datasheet for detailed specifications including memory sizes, pinout, electrical characteristics, and timing diagrams. Programming is usually done using C language or assembly language with Cypress-provided development tools. Ensure ESD protection during handling and programming. The suffix 'K' likely indicates a particular package type or operating temperature range; confirm this with the datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess