EN
  • EN
  • DE

MB9AF131KAPMC-G-SNE2

Part No MB9AF131KAPMC-G-SNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V/5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006042-MB9AF131KAPMC-G-SNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF131KAPMC-G-SNE2 CAD Model

Description

The MB9AF131KAPMC-G-SNE2 is a microcontroller from the Fujitsu/Cypress Semiconductor FM3 family. It's a 32-bit microcontroller based on the ARM Cortex-M3 core, designed for a wide range of embedded applications requiring efficient processing, low power consumption, and flexible peripheral interfaces.

Applications:

  • Industrial Control: Controlling motors, sensors, and actuators in industrial automation systems.
  • Home Appliances: Managing the operation of washing machines, refrigerators, and other smart appliances.
  • Consumer Electronics: Powering digital cameras, audio players, and portable gaming devices.
  • Medical Devices: Controlling diagnostic equipment and monitoring systems.
  • Automotive Applications: Managing in-vehicle systems such as body control modules and dashboard displays.

Features:

  • ARM Cortex-M3 Core: Provides efficient processing performance with low power consumption.
  • Up to 64KB Flash Memory: Stores program code and data.
  • Up to 8KB SRAM: Provides fast data access for real-time processing.
  • Multiple Communication Interfaces: Includes UART, SPI, I2C, and CAN interfaces for connecting to various peripherals and networks.
  • Analog-to-Digital Converter (ADC): Converts analog signals from sensors into digital data.
  • Timers and PWM Modules: Generates precise timing signals for motor control and other applications.

Benefits:

  • High Performance: Delivers efficient processing capabilities for demanding embedded applications.
  • Low Power Consumption: Minimizes power dissipation, extending battery life in portable devices.
  • Flexible Peripheral Interfaces: Simplifies the integration of various peripherals and communication networks.
  • Easy Development: Supported by a comprehensive suite of development tools and software libraries.
  • Reliable Operation: Ensures stable and reliable performance in harsh environments.

Additional Details:

The MB9AF131KAPMC-G-SNE2 operates on a wide voltage range and is available in a QFP package. It supports various power-saving modes to minimize energy consumption in standby and sleep states. The device is widely used in applications where performance, power efficiency, and connectivity are critical requirements.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess