The PALC22V10-25PI is a high-performance Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. This device offers a flexible and efficient solution for implementing custom logic functions in a variety of digital systems. It is widely used in applications requiring programmable logic capabilities, such as address decoding, state machines, and control logic.
Applications:
- Address decoding
- State machines
- Control logic
- Peripheral controllers
- Glue logic
Features:
- 22V10 architecture
- Programmable macrocells
- High speed performance
- Low power consumption
- EPROM technology
Benefits:
- Flexible logic implementation
- Simplified circuit design
- Reduced component count
- Fast prototyping
- Field programmability
Technical Specifications:
The PALC22V10-25PI operates with a supply voltage of 5V. It has a maximum propagation delay of 25 ns, ensuring high-speed performance. The device features 10 output macrocells, each of which can be configured as either an output, input, or bi-directional pin. The programmable architecture allows for a wide range of logic functions to be implemented. The device utilizes EPROM technology, allowing it to be programmed and reprogrammed multiple times. The PALC22V10-25PI is available in a variety of packages, including DIP and PLCC, for easy integration into different board layouts. The device offers low power consumption, making it suitable for battery-powered applications. It is designed to operate over an industrial temperature range, typically from -40°C to +85°C. The PALC22V10-25PI is a cost-effective solution for implementing custom logic functions. Its field programmability allows for design changes to be made quickly and easily. The device is widely supported by industry-standard programming tools. The PALC22V10-25PI is a reliable and versatile programmable logic device that can be used in a wide range of applications.
The PALC22V10-25PI is a versatile programmable logic device suitable for various applications requiring custom logic implementations. Its high speed, flexible architecture, and field programmability make it an excellent choice for designers seeking a cost-effective and efficient solution.