EN
  • EN
  • DE

PALC22V10-30LMB

Part No PALC22V10-30LMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022880-PALC22V10-30LMB
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALC22V10-30LMB CAD Model

Description

The PALC22V10-30LMB is a high-performance Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor. It is a versatile chip that can be configured to implement a wide range of custom logic functions. This particular model features a 30ns propagation delay and operates at a low power level.

Applications:

  • Address decoding
  • State machine implementation
  • Peripheral controllers
  • Data encryption
  • Custom logic functions in embedded systems

Features:

  • 22V10 architecture: 12 inputs and 10 outputs, each output can be configured as combinatorial or registered
  • Low power consumption
  • High speed: 30 ns propagation delay
  • Programmable output polarity
  • Preload and functional test capabilities
  • Erasable and reprogrammable
  • Available in DIP and PLCC packages

Benefits:

  • Flexibility in implementing custom logic circuits.
  • Reduced chip count compared to discrete logic solutions.
  • Fast propagation delay enables high-speed operation.
  • Low power consumption minimizes energy usage and heat generation.
  • Reprogrammability allows for easy design modifications.

Additional Details:

The PALC22V10-30LMB is programmed using a PAL programmer. Its architecture allows each of the 10 outputs to be individually configured, which makes it versatile for many digital logic applications. The 'L' in the part number indicates low power, and the 'MB' often refers to the package type or specific manufacturing details. It is electrically erasable, which means that the logic configuration can be changed multiple times. Cypress was acquired by Infineon, so later production runs might be branded Infineon.

Key Specifications:

  • Logic Type: PAL
  • Number of Inputs: 12
  • Number of Outputs: 10
  • Propagation Delay: 30ns
  • Power Consumption: Low Power
  • Technology: EEPROM

You May Also Be Interested in

KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess