EN
  • EN
  • DE

S25FL032P0XNFV000

Part No S25FL032P0XNFV000
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Description IC FLASH 32MBIT SPI/QUAD 8WSON  /  FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Series FL-P
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 5µs, 3ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x8)
Base Product Number S25FL032
Standard Package 338
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1255278-S25FL032P0XNFV000
Ultra Librarian 3D Model Ultra Librarian S25FL032P0XNFV000 CAD Model

Description

The S25FL032P0XNFV000 is a 32Mb (4M x 8) non-volatile memory integrated circuit from Cypress Semiconductor Corp that is no longer in production.

    You May Also Be Interested in

    Altera
    IC FLASH RAM 32MBIT PAR 66SCSP
    Need more? Email Us
    Winbond Electronics
    8GB LPDDR4/4X, DDP, X32, 1600MHZ
    Need more? Email Us
    IDT, Integrated Device Technology Inc
    IC SRAM 18MBIT PARALLEL 119PBGA
    Need more? Email Us
    Microchip Technology
    IC EEPROM 256KBIT PAR 28FLATPK
    Need more? Email Us
    GSI Technology
    IC SRAM 288MBIT PAR 260BGA
    Need more? Email Us
    Infineon Technologies
    IC SRAM 36MBIT PARALLEL 165FBGA
    Need more? Email Us
    ISSI, Integrated Silicon Solution Inc
    IC FLASH 128MBIT PAR 64LFBGA
    Lowest to $13.4669
    Microchip Technology
    IC EEPROM 1KBIT MICROWIRE 8SOIC
    Need more? Email Us
    IDT, Integrated Device Technology Inc
    IC SRAM 9MBIT PARALLEL 165CABGA
    Need more? Email Us

    Top Sellers

    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1616
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.2767
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2292
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3444
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1127
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $5.8647
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7128

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    35+ $1.9218 $67.2630
    75+ $1.5770 $118.2750
    115+ $1.5276 $175.6740
    160+ $1.4784 $236.5440
    205+ $1.4291 $292.9655
    275+ $1.2813 $352.3575
    !
    Prices are subject to market and will be confirmed after the order is placed.
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 7,410 pieces
    MOQ: 35 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess