EN
  • EN
  • DE

S29GL128N11FFIS40

Part No S29GL128N11FFIS40
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014959-S29GL128N11FFIS40
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29GL128N11FFIS40 CAD Model

Description

The S29GL128N11FFIS40 is a 128-Mbit (16 M x 8 or 8 M x 16) Flash Memory device manufactured by Cypress Semiconductor Corp (now Infineon). It is a member of the GL-N family of flash memories, known for their high performance, low power consumption, and reliability. This particular part number indicates a parallel NOR flash memory.

Applications

  • Embedded Systems: Storage for boot code, application code, and data in embedded systems.
  • Networking Equipment: Storage for firmware, configuration data, and logs in routers, switches, and other networking devices.
  • Industrial Control Systems: Storage for program code and data in programmable logic controllers (PLCs) and other industrial control devices.
  • Medical Devices: Storage for program code, patient data, and configuration information in medical instruments and devices.
  • Automotive Systems: Storage for boot code, application code, and data in automotive electronic control units (ECUs).

Features

  • 128-Mbit Density: Provides 128 Mbit of non-volatile storage.
  • Parallel Interface: Offers a high-speed parallel interface for fast data access.
  • NOR Architecture: Enables fast random access to individual memory locations.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Page Program: Supports page programming for efficient data writing.
  • Low Power Consumption: Designed for low power consumption in both active and standby modes.
  • Security Features: May include features such as password protection and block locking.

Benefits

  • High Performance: Fast read and write speeds enable quick system boot-up and efficient data storage.
  • Reliability: Non-volatile storage ensures data retention even when power is removed.
  • Flexibility: Sector erase and page program features provide flexibility in managing memory.
  • Low Power: Low power consumption extends battery life in portable devices.
  • Security: Security features protect sensitive data from unauthorized access.

Additional Details

The S29GL128N11FFIS40 operates at a specific voltage range and temperature range, which can be found in the datasheet. It has a specific number of erase cycles and data retention time. The package type (likely TSOP or BGA) influences its physical dimensions. The access times and program/erase times are detailed in the datasheet, along with the supported operating modes and interface signals.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
National Semiconductor (TI)
Need more? Email Us
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Samsung
Lowest to $12.5133
Infineon Technologies
Platform & Personal Sec
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention