The SC84036CV is a programmable system-on-chip (SoC) from Cypress Semiconductor Corp. designed for a wide range of embedded applications. It integrates a high-performance microcontroller core, configurable analog and digital peripherals, and memory, offering a flexible and cost-effective solution for system designers.
Applications
- Industrial Automation
- Consumer Electronics
- Medical Devices
- Automotive Systems
- Internet of Things (IoT) Devices
Features
- High-Performance Microcontroller Core: Based on a powerful ARM Cortex-M series processor, delivering high processing power for complex applications.
- Configurable Analog Peripherals: Includes programmable analog blocks, such as ADCs, DACs, and operational amplifiers, allowing for flexible analog signal processing.
- Configurable Digital Peripherals: Offers a wide range of digital peripherals, including timers, counters, PWMs, UART, SPI, and I2C, which can be configured to meet specific application requirements.
- Memory: Integrated flash memory for program storage and SRAM for data storage.
- Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
- Flexible I/O: Offers a large number of general-purpose input/output (GPIO) pins that can be configured for various functions.
- Security Features: Includes security features such as hardware encryption and secure boot to protect sensitive data and prevent unauthorized access.
- Development Tools: Supported by a comprehensive suite of development tools, including an IDE, compiler, debugger, and programmer.
Benefits
- Flexibility and Customization: The programmable nature of the SoC allows designers to customize the device to meet specific application requirements.
- High Performance: The powerful microcontroller core and configurable peripherals enable high-performance applications.
- Low Power Consumption: Low-power design extends battery life in portable applications.
- Reduced System Cost: Integration of multiple functions into a single chip reduces the overall system cost.
- Faster Time-to-Market: Comprehensive development tools and support accelerate the development process.
Additional Details
The SC84036CV operates over a wide voltage range and temperature range. The specific clock frequency, memory size, and peripheral configuration vary depending on the specific model. Detailed specifications can be found in the product datasheet.
The device is typically packaged in a QFP or QFN package, which provides excellent thermal performance and allows for easy mounting on a PCB.