EN
  • EN
  • DE
  • IT

SL811HST-AC

Part No SL811HST-AC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB HOST/SLAVE CTRLR 48TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Obsolete(EOL)
Applications USB Host/Slave Controller
Controller Series USB-Hosts
Data RAM Size 256 x 8
Number of I/O 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 65°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 087535-SL811HST-AC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL811HST-AC CAD Model

Description

The Cypress Semiconductor Corp 087535-SL811HST-AC is a high popularity electronic component with a balanced supply and demand status.

  • The manufacturer is: Cypress Semiconductor Corp
  • The Win Source Part Number is: 087535-SL811HST-AC
  • It is an integrated circuit with USB Host/Slave Controller applications.
  • It has a mounting of: SMD (SMT)
  • A packaging of: 48-TQFP (7x7)
  • The number of I/O is: 8
  • The data RAM size is: 256 x 8
  • It is an obsolete (EOL) product with an operating temperature range of 0°C to 65°C and a supply voltage range of 3 V to 3.6 V.
  • Alternative parts (cross-reference) are: SL811HST-AXC and SL811HST-AXCT.

You May Also Be Interested in

Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Infineon Technologies
IC USB TYPE C CCG4 40QFN
Lowest to $4.0036
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6478 $67.7736
28+ $4.6350 $129.7800
44+ $4.4901 $197.5644
60+ $4.3452 $260.7120
77+ $4.2003 $323.4231
104+ $3.7657 $391.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess