EN
  • EN
  • DE

2SK3019C3

Part No 2SK3019C3
Manufacturer Cystech Electonics Corp.
Catalog Hard To Find
Description ESD protected N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cystech Electonics Corp.
Win Source Part Number 1127459-2SK3019C3
Manufacturer Homepage www.cystekec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3019C3 CAD Model

Description

The 2SK3019C3 is a silicon N-channel junction field-effect transistor (JFET) designed for high-performance switching and amplification applications. Manufactured by Cystech Electronics Corp., this JFET offers low noise, high gain, and excellent switching characteristics, making it suitable for a variety of analog and digital circuits.

Applications

  • Audio Amplifiers: Used in preamplifiers and input stages to minimize noise and enhance signal quality.
  • Analog Switches: Employed in switching circuits due to its fast switching speed and low on-resistance.
  • Voltage Controlled Resistors: Functions as a voltage-controlled resistor in various analog circuits.
  • Mixers: Used in mixer circuits for signal conversion in communication systems.
  • Oscillators: Integrated into oscillator circuits for stable signal generation.

Features

  • N-Channel JFET: Offers excellent gain and low noise characteristics.
  • Low On-Resistance: Minimizes signal loss in switching applications.
  • High Input Impedance: Ensures minimal loading on the driving circuit.
  • Fast Switching Speed: Allows for quick and efficient switching operations.
  • Low Noise: Provides clean and clear signal amplification.

Benefits

  • Improved Audio Quality: Low noise characteristics enhance audio signal clarity.
  • Efficient Switching: Fast switching speed reduces power consumption.
  • Stable Performance: High input impedance ensures consistent circuit behavior.
  • Versatile Application: Suitable for a wide range of analog and digital circuits.
  • Reduced Signal Loss: Low on-resistance minimizes signal attenuation.

Technical Specifications

The 2SK3019C3 typically features a drain-source voltage (VDS) rating of around 25V, a gate-source voltage (VGS) rating of approximately -8V, and a drain current (ID) rating of about 10mA. It also exhibits a low gate reverse current and a typical transconductance value that ensures efficient signal amplification. The operating temperature range is generally between -55°C to +150°C, making it suitable for use in various environments.

The 2SK3019C3 is commonly available in a small signal package such as TO-92, allowing for easy integration into compact electronic devices. Its robust design and reliable performance make it a preferred choice for engineers and hobbyists alike.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess