EN
  • EN
  • DE

MTP4435BV8

Part No MTP4435BV8
Manufacturer Cystech Electonics Corp.
Catalog Misc Products
Description P-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832183-MTP4435BV8
Ultra Librarian 3D Model Ultra Librarian MTP4435BV8 CAD Model

Description

The MTP4435BV8 is a P-Channel enhancement mode MOSFET manufactured by Cystech Electronics Corp. It's designed for power management and load switching applications, offering efficient performance in various electronic circuits.

Applications:

  • Power Management in Portable Devices: Used in smartphones, tablets, and other portable devices for efficient power regulation and control.
  • Load Switching: Controls power distribution by switching loads on and off with minimal power loss.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation and power conversion.
  • Battery Management Systems (BMS): Employed in battery packs for efficient charging and discharging control.
  • Power Adapters: Used in power adapters for regulating voltage and efficiently converting power.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss, enhancing overall circuit efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Enables easy driving with low-voltage logic circuits.
  • Surface Mount Package: Allows for automated assembly and efficient use of PCB space.
  • Halogen-Free: Compliant with environmental regulations for reduced environmental impact.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, improving the efficiency of power circuits.
  • Simplified Circuit Design: Low gate threshold voltage simplifies the driving circuitry, reducing component count.
  • Compact Design: Surface mount package enables smaller and more compact product designs.
  • Reliable Performance: Provides stable and consistent performance in demanding applications.
  • Environmentally Sound: Halogen-free construction ensures compliance with environmental regulations.

Additional Details:

The MTP4435BV8 is characterized by its low on-resistance and gate threshold voltage. Its electrical specifications include drain-source voltage (VDS) and drain current (ID) ratings. The RDS(on) is typically specified at a specific gate-source voltage (VGS) and drain current. For detailed technical information, refer to the manufacturer's datasheet.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess