EN
  • EN
  • DE

ZMM55C12

Part No ZMM55C12
Manufacturer Cystech Electonics Corp.
Catalog Electronic Wholesale
Description Surface Mount Zener Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cystech Electonics Corp.
Win Source Part Number 1283125-ZMM55C12
Manufacturer Homepage www.cystekec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM55C12 CAD Model

Description

The ZMM55C12 is a Zener diode manufactured by Cystech Electronics Corp. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. The ZMM55C12 features a nominal Zener voltage of 12V and is commonly used in applications requiring a stable voltage reference or overvoltage protection.

Applications

  • Voltage Regulation: Provides a stable 12V reference voltage in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and transients.
  • Clipping Circuits: Used in clipping circuits to limit voltage levels.
  • Wave Shaping: Used in circuits to modify and shape waveforms.
  • Calibration Circuits: Provides a stable voltage reference for calibration purposes.

Features

  • Nominal Zener Voltage of 12V: Provides a stable and precise voltage reference.
  • Low Dynamic Impedance: Ensures stable voltage regulation even with varying current.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Small Package: Compact size allows for easy integration into space-constrained designs.
  • Lead-Free Finish: RoHS compliant, ensuring environmental friendliness.

Benefits

  • Stable Voltage Regulation: Provides a reliable and stable voltage reference for various applications.
  • Overvoltage Protection: Protects sensitive components from damage due to voltage transients.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Cost-Effective Solution: Provides reliable voltage regulation at a competitive price.

Additional Details

The ZMM55C12 is typically available in a small SOD-80C package. It can handle a power dissipation of up to 500mW. Its low dynamic impedance ensures stable voltage regulation under varying load conditions. The diode's high surge current capability protects against transient overvoltages, enhancing the reliability of the protected circuit. Proper heatsinking is generally not required for low-power applications. However, for higher power applications, it's crucial to consider the power dissipation and ensure adequate thermal management. The ZMM55C12 is a widely used Zener diode due to its reliable performance and compact size. The Zener voltage tolerance is typically around ±5%. When selecting a Zener diode, it is essential to consider the power dissipation, Zener voltage, and dynamic impedance to ensure optimal performance in the target application. It is also crucial to check the datasheet for maximum ratings to prevent damage to the diode.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess