EN
  • EN
  • DE

DS1554-100

Part No DS1554-100
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description 256K NV Y2KC Timekeeping RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1168849-DS1554-100
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1554-100 CAD Model

Description

The DS1554-100 is a Nonvolatile Timekeeping RAM manufactured by Dallas Semiconductor (now Maxim Integrated). It combines SRAM (Static Random-Access Memory) with a real-time clock (RTC) and a nonvolatile lithium battery. This allows the device to maintain time and data even when the main system power is off.

Applications

  • Data Logging: Used in data logging applications to record time-stamped data, ensuring data integrity even during power failures.
  • Industrial Control Systems: Employed in industrial control systems to maintain critical system parameters and timekeeping functions.
  • Point-of-Sale (POS) Terminals: Integrated into POS terminals to store transaction data and maintain accurate time for financial records.
  • Embedded Systems: Utilized in embedded systems requiring nonvolatile data storage and real-time clock functionality.

Features

  • Nonvolatile SRAM: Provides nonvolatile storage for critical data, ensuring data retention during power outages.
  • Real-Time Clock (RTC): Keeps track of the current date and time.
  • Integrated Lithium Battery: Provides backup power to maintain time and data when the main system power is off.
  • Automatic Power-Fail Detection: Automatically switches to battery power when a power failure is detected.

Benefits

  • Data Protection: Protects critical data from loss during power failures.
  • Accurate Timekeeping: Maintains accurate timekeeping, ensuring the integrity of time-stamped data.
  • Simplified System Design: Integrates memory, RTC, and battery backup into a single component, simplifying system design.
  • Extended Battery Life: Low power consumption extends the life of the integrated lithium battery.

Additional Details

The DS1554-100's SRAM capacity and RTC features are documented in the device datasheet. The '-100' might relate to access time, but consult the datasheet for the specific value. Because it's marked as END-OF-LIFE, sourcing from authorized distributors may not be possible, and specialized distributors of discontinued components might be necessary. Consider a replacement from Maxim Integrated or another manufacturer; ensure that the replacement provides comparable nonvolatile RAM capacity, RTC functionality, and battery backup capabilities. Be mindful of the battery life and replacement procedures for long-term applications.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess