EN
  • EN
  • DE

DS1922T-F5

Part No DS1922T-F5
Manufacturer Dallas Semiconductor
Catalog Specialized
Description Temperature Logger iButton With 8kB Datalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1169037-DS1922T-F5
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1922T-F5 CAD Model

Description

The DS1922T-F5 is an electronic component manufactured by Dallas Semiconductor.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Application: Designed to meet the needs of various electronic devices
  • Quality: Reliable and efficient
  • Manufacturer's Homepage: www.dalsemi.com

You May Also Be Interested in

Maxim Integrated
IBUTTON MEMORY 1KBIT F5
Lowest to $24.2646
Maxim Integrated
IBUTTON EEPROM 4KBit F5
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD CFAST 8GB SLC
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 4KBit F5 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 2-Pin F5 MicroCan
Need more? Email Us
Maxim Integrated
Serial Number iButton
Need more? Email Us
Maxim Integrated
256-Bit EEPROM iButton
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 1KBit F5 / EEPROM Serial-1Wire 1K-bit 4Pages x 256 3.3V/5V 2-Pin F5 MicroCan
Lowest to $8.9982
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Lowest to $3.3429
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F5 / 16 Kbit Add-Only iButton 2-Pin F5 MicroCan
Lowest to $16.0949

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess