EN
  • EN
  • DE

DELL 0C109D - PSU 2360W M1000E

Part No DELL 0C109D - PSU 2360W M1000E
Manufacturer Dell
Catalog Power Supply Units
Description PSU 2360W M1000E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395418-DELL 0C109D - PSU 2360W M1000E
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0C109D - PSU 2360W M1000E CAD Model

Description

The DELL 0C109D power supply unit offers an exceptional 2360W of power, specifically engineered for the Dell M1000E blade chassis. This PSU is designed to handle the most demanding power requirements of blade servers, providing a highly reliable and efficient power source. With its substantial output, it is capable of supporting a full load of high-performance blade servers, ensuring they operate at optimal levels without risk of power shortage. The unit incorporates advanced features for safeguarding against electrical hazards, such as overcurrent, overvoltage, and overheating, thus protecting the valuable server hardware. Its design is focused on facilitating ease of maintenance and rapid deployment, crucial aspects in reducing downtime and enhancing data center efficiency. The 0C109D PSU is integral for businesses utilizing Dell M1000E blade systems, offering a solution that promotes high availability and performance continuity. Its high wattage and efficiency ratings not only cater to the needs of intensive computing workloads but also contribute to a more eco-friendly operation by minimizing excess energy consumption.

You May Also Be Interested in

Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K66P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K68A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
Supermicro
Supermicro PWS-1K62P-1R
Need more? Email Us
Supermicro
Supermicro PWS-606P-1R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess