EN
  • EN
  • DE

DELL 0VYM4 - LSI 9305-16e 16PORT 12Gbps HBA

Part No DELL 0VYM4 - LSI 9305-16e 16PORT 12Gbps HBA
Manufacturer Dell
Catalog Network Cards
Description LSI 9305-16e 16PORT 12Gbps HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1395029-DELL 0VYM4 - LSI 9305-16e 16PORT 12Gbps HBA
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0VYM4 - LSI 9305-16e 16PORT 12Gbps HBA CAD Model

Description

The DELL 0VYM4, powered by the LSI 9305-16e, is a high-performance 16-port external Host Bus Adapter (HBA) designed to meet the demands of enterprise-level storage environments. Boasting an impressive 12Gbps per port performance, this HBA accelerates storage and retrieval processes, significantly improving the efficiency of data-intensive applications and backup solutions. Built on SAS 3.0 technology, it provides enhanced data integrity, scalability, and flexibility, supporting a broad range of storage configurations including direct-attached storage (DAS), network-attached storage (NAS), and storage area networks (SAN). The device's advanced port count makes it ideal for connecting multiple external storage enclosures without compromising performance, enabling expansive storage architectures. Its PCIe 3.0 interface ensures compatibility with the latest server platforms, offering high bandwidth and low latency connectivity. The Dell 0VYM4 is also equipped with advanced features such as Spread Spectrum Clocking (SSC) for EMI reduction, and decision feedback equalization (DFE) for optimized signal integrity. With support for SSP, SMP, STP, and SATA protocols, it provides a versatile solution that addresses the diverse needs of modern data centers, enhancing storage performance, reliability, and flexibility.

You May Also Be Interested in

HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess