EN
  • EN
  • DE

DELL 0XW8W - PSU 750W R530 R630 R730 R730XD R930 T430 T630

Part No DELL 0XW8W - PSU 750W R530 R630 R730 R730XD R930 T430 T630
Manufacturer Dell
Catalog Power Supply Units
Description PSU 750W R530 R630 R730 R730XD R930 T430 T630
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395110-DELL 0XW8W - PSU 750W R530 R630 R730 R730XD R930 T430 T630
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0XW8W - PSU 750W R530 R630 R730 R730XD R930 T430 T630 CAD Model

Description

The DELL 0XW8W Power Supply Unit is specifically designed for compatibility with Dell PowerEdge and PowerVault series, matching the power requirements of models R530, R630, R730, R730XD, R930, T430, and T630. With a 750W power output, this PSU is engineered to support the operation of medium to high-end servers, providing a reliable power source for running intensive applications and supporting significant data throughput. It features a hot-swappable design, allowing for easy maintenance and upgrades without system downtime, crucial for businesses where any interruption could lead to significant financial losses. The unit's design incorporates advanced thermal management to keep the server running cool, thus prolonging the lifespan of the PSU and the server components. The DELL 0XW8W includes multiple protection features, such as over-voltage, under-voltage, and short-circuit protection, ensuring the safety and stability of your data center operations. Its energy-efficient design not only helps reduce the total cost of ownership by lowering electricity consumption but also contributes to environmental sustainability initiatives. Ideal for supporting critical systems, this PSU is a key solution for enhancing the reliability and efficiency of your IT infrastructure.

You May Also Be Interested in

Supermicro
Supermicro PWS-651-1R
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess