EN
  • EN
  • DE

DELL 1P8D1 - PRO/1000 1GB 2PORT 1P8D1

Part No DELL 1P8D1 - PRO/1000 1GB 2PORT 1P8D1
Manufacturer Dell
Catalog Network Cards
Description PRO/1000 1GB 2PORT 1P8D1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394969-DELL 1P8D1 - PRO/1000 1GB 2PORT 1P8D1
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 1P8D1 - PRO/1000 1GB 2PORT 1P8D1 CAD Model

Description

The DELL 1P8D1 product is a high-performance networking card specifically designed for enterprise environments requiring reliable, high-speed network connectivity. This PRO/1000 1GB 2PORT network interface card (NIC) is engineered to facilitate fast and efficient data transfer across the network, ensuring that enterprises can handle their workloads with ease. The card features two ports, each capable of supporting Gigabit Ethernet speeds, which means it can handle up to 1 Gbps per port. This capability ensures that high data throughput can be achieved, making it suitable for server farms, data centers, and other settings where large volumes of data are regularly transferred. The DELL 1P8D1 utilizes advanced networking technologies to provide features such as Load Balancing, Fault Tolerance, and VLAN tagging. This gives network administrators the flexibility to optimize network traffic, ensuring smooth and reliable data transmission. The card's integration with DELL servers is seamless, designed to be fully compatible, thus reducing compatibility issues and simplifying installation processes. Security is also a key focus of the DELL 1P8D1, with features designed to protect against network threats and ensure data integrity. Advanced encryption and security protocols are supported, making this NIC an excellent choice for organizations with stringent security requirements. Overall, the DELL 1P8D1 - PRO/1000 1GB 2PORT NIC is a powerful and versatile networking solution, designed to meet the needs of modern enterprises demanding high-speed, secure, and reliable network connectivity. Its robust build, coupled with advanced networking features, makes it an essential component for enhancing network performance and efficiency.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
DynamicLoM module 2x 10 GB Base-T
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F5540-L202
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Fibre Channel Controller QLogic SANblade QLE2692 MMF LC
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41262HLCU - Dual Port 10 Gigabit Ethernet Controller QL41262HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3640-L304 - PLAN EP X710-DA4 4x10Gb SFP+ OCPv3 Adapter
Need more? Email Us
Fujitsu Electronics America, Inc.
OCP I357-T4 4x1GB
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X557-T2 2x10GBASE-T OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEE10G42BTDAG1P5 - Dual Port 10 Gigabit Ethernet Server Adapter Intel X520-DA2 Server
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess