EN
  • EN
  • DE

DELL 370-22136 - 8GB 2Rx4 PC3L-10600R DDR3-1333MHz

Part No DELL 370-22136 - 8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL 370-22136
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393458-DELL 370-22136 - 8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 370-22136 - 8GB 2Rx4 PC3L-10600R DDR3-1333MHz CAD Model

Description

The DELL 370-22136 memory module provides a substantial upgrade for Dell's range of compatible servers, enhancing performance with 8GB of DDR3 memory. This module operates at a speed of 1333MHz, offering a significant bandwidth increase for handling multi-threaded operations and data-intensive applications efficiently. It is engineered using PC3L-10600R specifications, indicating low-voltage RDIMM technology that ensures stable performance while reducing power consumption in server environments. The ‘L’ in PC3L signifies its operation at a reduced voltage of 1.35V, contributing to a lower TCO (Total Cost of Ownership) by decreasing energy costs and cooling requirements. This memory's 2Rx4 configuration achieves a balance between density and speed, making it an ideal choice for virtualization, database management, and other server applications requiring fast and reliable memory. Certified for Dell servers, the DELL 370-22136 RAM module adheres to rigorous testing and quality standards, ensuring compatibility and reliability for critical server operations. Upgrading with this module is a strategic choice for IT professionals seeking to boost their server's performance and manageability.

You May Also Be Interested in

Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess