EN
  • EN
  • DE

DELL 400-AMRW - 8TB 7.2K 3.5 SAS 12G SED 400-AMRW

Part No DELL 400-AMRW - 8TB 7.2K 3.5 SAS 12G SED 400-AMRW
Manufacturer Dell
Catalog Hard Drives
Description DELL W6Y7N. HDD size: 3.5", HDD capacity: 8000 GB, HDD speed: 7200 RPMIncrease the storage capacity of your system with the 8TB Hard Drive from Dell. Offering a rotational speed of 7200 RPM, this drive provides fast disk access.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390987-DELL 400-AMRW - 8TB 7.2K 3.5 SAS 12G SED 400-AMRW
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-AMRW - 8TB 7.2K 3.5 SAS 12G SED 400-AMRW CAD Model

Description

The DELL 400-AMRW represents a significant leap in secure data storage technology. This 8TB Self-Encrypting Drive (SED) provides an optimal solution for organizations prioritizing data security alongside substantial storage capacity. Operating at a 7,200 RPM spindle speed, it balances performance with energy efficiency, suitable for a wide range of applications including file servers, backups, and archival purposes. The 3.5-inch form factor ensures compatibility with standard enterprise server bays, while the SAS 12Gbps interface guarantees high-speed data transfers, essential for reducing downtime in fast-paced business environments. As an SED, this hard disk drive offers hardware-level encryption, ensuring that all data stored on the disk is automatically encrypted. This feature is crucial for compliance with data protection regulations and for preventing unauthorized access, making it highly relevant for sectors such as finance, healthcare, and public services. The 400-AMRW model is engineered to deliver not only on performance and capacity but also on reliability and data integrity, incorporating error correction and advanced diagnostics to preemptively detect and rectify potential issues. In addition to its robust security features, this drive also boasts environmental endurance, designed to operate reliably in diverse conditions. In conclusion, the DELL 400-AMRW HDD is an excellent choice for organizations looking to enhance their data security measures without compromising on storage capacity or performance.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess