EN
  • EN
  • DE

DELL 64362-04D - PSU 440W PS4000 PS5000 PS6000

Part No DELL 64362-04D - PSU 440W PS4000 PS5000 PS6000
Manufacturer Dell
Catalog Power Supply Units
Description PSU 440W PS4000 PS5000 PS6000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395589-DELL 64362-04D - PSU 440W PS4000 PS5000 PS6000
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 64362-04D - PSU 440W PS4000 PS5000 PS6000 CAD Model

Description

The DELL 64362-04D is a power supply unit offering a 440 Watt output, designed to meet the specific requirements of Dell's PS4000, PS5000, and PS6000 storage arrays. This specialized PSU provides a stable and efficient power source, crucial for data storage systems that require consistent power to ensure data integrity and accessibility. With its 440W capacity, it is well-suited to handle the operational demands of these storage arrays, including support for multiple hard drives, active cooling mechanisms, and network connectivity modules. The model features advanced power efficiency, minimizing electricity consumption while maintaining optimal performance, which is especially beneficial in data center environments where power usage is a critical concern. It includes comprehensive protection against power-related issues such as overloads, voltage fluctuations, and circuit interruptions, ensuring the security and reliability of the storage data. The inclusion of cooling components in the PSU design also aids in maintaining an adequate operating temperature for the storage arrays, thereby reducing the risk of overheating and potential data loss. For businesses and IT departments that rely on the Dell PS Series storage arrays for their critical data storage needs, the DELL 64362-04D PSU provides a dependable power solution that supports high availability and data integrity.

You May Also Be Interested in

CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess