EN
  • EN
  • DE

DELL 81WCD - RAILKIT R430 R630 R640 SLIDING 81WCD A7

Part No DELL 81WCD - RAILKIT R430 R630 R640 SLIDING 81WCD A7
Manufacturer Dell
Catalog IT Racks
Description RAILKIT R430 R630 R640 SLIDING 81WCD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395759-DELL 81WCD - RAILKIT R430 R630 R640 SLIDING 81WCD A7
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 81WCD - RAILKIT R430 R630 R640 SLIDING 81WCD A7 CAD Model

Description

The DELL 81WCD Railkit is a sliding railkit that offers exceptional support and versatility for Dell PowerEdge R430, R630, and R640 servers. This railkit enables the secure and stable installation of these servers into any standard server rack, providing a reliable foundation that enhances server operation and maintenance. Constructed from high-grade materials, the 81WCD Railkit is designed to withstand the demands of continuous data center operations, ensuring durability and longevity. Its sliding mechanism greatly facilitates server access for maintenance or upgrades, making it an ideal choice for dynamic IT environments where quick and easy access to server hardware is essential. The railkit's design ensures compatibility with standard rack dimensions, offering a seamless and secure fit. It comes equipped with all necessary mounting hardware, simplifying the installation process and allowing for immediate deployment. With the DELL 81WCD Railkit, data center professionals can achieve an optimized rack space utilization and improved airflow management, crucial for maintaining optimal server performance and reliability.

You May Also Be Interested in

Dell
RAILKIT R740
Need more? Email Us
Dell
RAILKIT R900 R905 PE6850 PE6950 RAPID
Need more? Email Us
HP
Hewlett Packard Enterprise HSR6804
Need more? Email Us
HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us
CISCO
Blade Server Rail Kit
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us
HP
HP 42U 600mm x 1200mm G2 Rack Cabinet
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess