EN
  • EN
  • DE

DELL DCY2N - CONTROLLER EQL TYPE 15 10GB PS6210

Part No DELL DCY2N - CONTROLLER EQL TYPE 15 10GB PS6210
Manufacturer Dell
Catalog Controllers
Description CONTROLLER EQL TYPE 15 PS6210
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1389493-DELL DCY2N - CONTROLLER EQL TYPE 15 10GB PS6210
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL DCY2N - CONTROLLER EQL TYPE 15 10GB PS6210 CAD Model

Description

The DELL DCY2N - CONTROLLER EQL TYPE 15 10GB for PS6210 is a specially designed storage controller that significantly enhances the data management and performance capabilities of Dell EqualLogic PS6210 series arrays. This controller is engineered to deliver exceptional speed and efficiency for storage operations, featuring a 10 Gigabit Ethernet interface for high-speed data transfers that substantially improve overall system responsiveness and application loading times. The Type 15 controller embodies advanced functionalities, including snapshot, volume cloning, and replication services, which provide robust data protection and disaster recovery solutions. It supports a range of RAID levels, enabling organizations to tailor their storage architecture to meet specific redundancy and performance requirements. Integrated network load balancing and automatic storage tiering optimize data placement and access, ensuring peak system performance and resource utilization. The controller seamlessly integrates into existing PS6210 arrays, offering an easy upgrade path for enterprises looking to bolster their storage infrastructure capabilities. It facilitates straightforward management through the EqualLogic Group Manager, simplifying the complex tasks of storage administration, from volume provisioning to system monitoring. The DELL DCY2N is an ideal upgrade for IT environments requiring high throughput, low latency, and advanced data services to support critical applications and workloads.

You May Also Be Interested in

Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess