EN
  • EN
  • DE

DELL G9146 - CADDY PE OLD GENERATION SERIES 3.5

Part No DELL G9146 - CADDY PE OLD GENERATION SERIES 3.5
Manufacturer Dell
Catalog IT infrastructure Accessories
Description DELL G9146. Size (imperial): 8.89 cm (3.5"), Type: Bezel panel, HDD interface: Serial ATA, Serial Attached SCSI (SAS)Dell replacement hard drive caddies are designed to allow the easy replacement of faulty or damaged caddies in servers, desktops and laptop computers.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388417-DELL G9146 - CADDY PE OLD GENERATION SERIES 3.5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL G9146 - CADDY PE OLD GENERATION SERIES 3.5 CAD Model

Description

The DELL G9146 Caddy is a 3.5-inch drive bay adapter tailored for Dell's PowerEdge (PE) older generation series servers. It is designed to accommodate and secure hard disk drives (HDDs) or solid-state drives (SSDs) within the server's chassis. This caddy is engineered to seamlessly fit into the specific slots of older PE series servers, ensuring a snug and secure placement that minimizes vibration and enhances data integrity. The G9146 Caddy enables system administrators and IT professionals to upgrade their servers with additional storage or perform maintenance and replacements with ease, thanks to its user-friendly design. Constructed from high-quality materials, the caddy is built to withstand the harsh conditions within a server environment, including high temperatures and constant operational vibrations, thereby protecting the drive and ensuring continued performance. Its compatibility with older generation PowerEdge servers makes it an invaluable tool for extending the lifespan and functionality of legacy systems, providing a cost-effective solution to storage needs without the necessity for complete system overhauls. Whether for upgrading current storage capacities, facilitating data backups, or ensuring redundancy, the DELL G9146 Caddy is a practical addition to any server’s hardware setup, offering reliability and adaptability.

You May Also Be Interested in

EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess