EN
  • EN
  • DE

DELL GWJY0 - RAILKIT 2U SLIDING R910 R920 R930 B8

Part No DELL GWJY0 - RAILKIT 2U SLIDING R910 R920 R930 B8
Manufacturer Dell
Catalog IT Racks
Description RAILKIT 2U SLIDING R910 R920 R930
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395626-DELL GWJY0 - RAILKIT 2U SLIDING R910 R920 R930 B8
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL GWJY0 - RAILKIT 2U SLIDING R910 R920 R930 B8 CAD Model

Description

The DELL GWJY0 rail kit is an advanced sliding rail system engineered for the secure installation of Dell's 2U PowerEdge R910, R920, and R930 servers. This B8-series rail kit is designed with precision to fit these specific server models, ensuring a perfect, secure mount within a standard 19-inch rack infrastructure. Constructed from high-quality materials to support the substantial weight and dimensions of these servers, the GWJY0 provides a stable and reliable foundation. Its sliding mechanism allows for smooth, effortless access to the server for maintenance, upgrades, or troubleshooting without the need for complete removal, thereby maximizing data center efficiency and minimizing downtime. The rail kit includes adjustable features to fit a variety of rack depths, making it a versatile choice for diverse IT environments. With the GWJY0 model, Dell offers a solution that combines robust design with functional excellence, streamlining server management and enhancing the overall operational efficiency of data centers.

You May Also Be Interested in

Dell
RAILKIT R520 R720 R720XD R730 R730XD R820 B6
Need more? Email Us
CISCO
Blade Server Rail Kit
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
HP
HP 42U 600mm x 1200mm G2 Rack Cabinet
Need more? Email Us
Dell
DELL 770-BBKW. Type: Rack rail, Product colour: Silver, Rack capacity: 2U. Quantity per pack: 1 pc(s)This product is compatible with the following systems:- PowerEdge R730- PowerEdge R730XL- PowerEdge R730xd XL
Need more? Email Us
Dell
RAILKIT R320 R420 R620 R630 SLIDING W6M3K
Need more? Email Us
Dell
RAILKIT R510 R515 SLIDING
Need more? Email Us
Dell
RAILKIT R715 R810 R815 R910 SLIDING
Need more? Email Us
Dell
RAILKIT R340 R350 XRS SLIDING A12
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess