EN
  • EN
  • DE

DELL HMT325U7BFR8A-H9 - 2GB 1Rx8 PC3L-10600E DDR3-1333MHz

Part No DELL HMT325U7BFR8A-H9 - 2GB 1Rx8 PC3L-10600E DDR3-1333MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 2GB 1Rx8 PC3L-10600E DDR3-1333MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393242-DELL HMT325U7BFR8A-H9 - 2GB 1Rx8 PC3L-10600E DDR3-1333MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HMT325U7BFR8A-H9 - 2GB 1Rx8 PC3L-10600E DDR3-1333MHz CAD Model

Description

The DELL HMT325U7BFR8A-H9 memory module is an essential component designed to enhance the computing power of servers, particularly in demanding environments that require high levels of data integrity and speed. With a 2GB capacity, this module increases your system's multitasking capabilities and is particularly well-suited for applications requiring quick access to larger volumes of data. Operating at a speed of 1333MHz and following the PC3L-10600E standard, it ensures fast and reliable data transfer rates that can significantly boost your system's performance. This module is characterized by its 1Rx8 configuration, meaning it has a single rank of 8 bits, which provides a balance between performance and power efficiency. The 'L' in PC3L signifies that this DDR3 module operates at a lower voltage than standard DDR3 memory, reducing energy consumption and heat generation, thus extending the lifespan of the server. Manufactured by Dell, a company with a reputation for high-quality, durable server components, this memory module is designed to meet stringent reliability standards, ensuring stable operation under various workloads. It is compatible with a wide range of Dell servers and is engineered for easy integration, making it an ideal choice for system upgrades or replacements. The DELL HMT325U7BFR8A-H9 enhances your server's performance by providing faster data access, smoother operation of applications, and improved efficiency, making it a valuable addition to any server setup looking to increase capacity and computing power.

You May Also Be Interested in

Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess