EN
  • EN
  • DE

DELL L1100E-S1 - PSU 1100W PSU 1100W R530 R630 R730 R730XD R930

Part No DELL L1100E-S1 - PSU 1100W PSU 1100W R530 R630 R730 R730XD R930
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1100W PSU 1100W R530 R630 R730 R730XD R930
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395369-DELL L1100E-S1 - PSU 1100W PSU 1100W R530 R630 R730 R730XD R930
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL L1100E-S1 - PSU 1100W PSU 1100W R530 R630 R730 R730XD R930 CAD Model

Description

The DELL L1100E-S1 PSU is crafted with precision to supply your DELL PowerEdge servers, including the R530, R630, R730, R730XD, and R930 models, with a robust 1100W of power. This power supply unit is an essential component for data centers and enterprises requiring a high level of reliability and performance. With its 1100W output, it effortlessly meets the demands of high-performance server environments, ensuring that your critical applications run without interruption. The L1100E-S1 is characterized by its exceptional efficiency, significantly reducing energy consumption and heat output, thereby optimizing operational costs and sustainability objectives. Designed for seamless compatibility with DELL's PowerEdge series, it offers a secure and snug fit, ensuring easy installation and replacement. Featuring advanced safety protocols, this PSU is equipped to protect your infrastructure against a range of electrical risks, thereby extending the lifespan of your server components. Its hot-swappable design allows for maintenance or upgrades without system downtimes, emphasizing continuous operation and reliability.

You May Also Be Interested in

NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess