EN
  • EN
  • DE

DELL M393A8G40AB2-CVF - 64GB 2Rx4 PC4-23466U-R DDR4-2933MHz

Part No DELL M393A8G40AB2-CVF - 64GB 2Rx4 PC4-23466U-R DDR4-2933MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 64GB 2Rx4 PC4-23466U-R DDR4-2933MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394007-DELL M393A8G40AB2-CVF - 64GB 2Rx4 PC4-23466U-R DDR4-2933MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M393A8G40AB2-CVF - 64GB 2Rx4 PC4-23466U-R DDR4-2933MHz CAD Model

Description

The DELL M393A8G40AB2-CVF module is an enterprise-grade memory component that significantly enhances the performance and capabilities of compatible Dell servers. Boasting a massive 64GB of memory, this DDR4 module functions at a speed of 2933MHz, which allows for faster data processing compared to its predecessors. The DDR4 technology also ensures reduced power consumption while improving data integrity and system reliability through advanced error correction features. 'PC4-23466U-R' indicates its compatibility with systems utilizing DDR4-2933 standard, and the module's registered design (indicated by the 'R') provides improved signal integrity and stability, making it suitable for high-density configurations. This memory module's '2Rx4' designation specifies its dual rank with x4 organization, providing a balance between density and performance. Utilizing this memory module in a compatible Dell server setup will significantly enhance multitasking abilities, allow for more efficient data handling, and ensure smooth operation of data-intensive applications, making it a critical component for enterprise computing tasks.

You May Also Be Interested in

Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess