EN
  • EN
  • DE

DELL MD1200-24TB - PowerVault MD1200 12x2TB SAS 7.2K HDD 24TB

Part No DELL MD1200-24TB - PowerVault MD1200 12x2TB SAS 7.2K HDD 24TB
Manufacturer Dell
Catalog Storage Machines
Description PowerVault MD1200 12x2TB SAS 7.2K HDD 24TB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1397403-DELL MD1200-24TB - PowerVault MD1200 12x2TB SAS 7.2K HDD 24TB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MD1200-24TB - PowerVault MD1200 12x2TB SAS 7.2K HDD 24TB CAD Model

Description

The DELL MD1200-24TB PowerVault MD1200 is an expandable storage array designed to meet the high-capacity storage needs of high-intensity tasks in enterprise environments. Equipped with twelve 2TB 7.2K RPM SAS hard drives, it provides a total storage capacity of 24TB, making it an ideal solution for data-intensive applications that require significant amounts of storage such as video surveillance, data archiving, and backup solutions. The PowerVault MD1200 supports daisy-chaining for additional capacity, allowing up to 8 enclosures to be connected, and offers the flexibility of mixing 3.5-inch and 2.5-inch drives in a single enclosure. With its redundant power supplies, it ensures continuous operation and data availability, even in the event of a power supply failure. The PowerVault MD1200 also features Dell’s PERC technology, ensuring reliable and efficient data management and access.

You May Also Be Interested in

NetApp
NetApp AFF-A200 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
NetApp
NetApp FAS6280 Single Controller
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess