EN
  • EN
  • DE

DELL MHNNF - Optics 10GBase-SR 850nm 300m E10GSFPSR-AMC

Part No DELL MHNNF - Optics 10GBase-SR 850nm 300m E10GSFPSR-AMC
Manufacturer Dell
Catalog Sfp
Description Optics 10GBase-SR 850nm 300m E10GSFPSR-AMC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396673-DELL MHNNF - Optics 10GBase-SR 850nm 300m E10GSFPSR-AMC
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MHNNF - Optics 10GBase-SR 850nm 300m E10GSFPSR-AMC CAD Model

Description

The DELL MHNNF Optics 10GBase-SR SFP+ is a powerful optical transceiver designed for high-speed network applications. Operating on an 850nm wavelength and capable of transmitting data at 10Gbps, it is perfect for short-range connections of up to 300 meters on OM3 multimode fiber. Its compatibility with the E10GSFPSR-AMC standard ensures it can easily integrate with existing network equipment, reducing the need for extensive system upgrades. The SFP+ module's hot-pluggable design facilitates easy installation and replacement, minimizing network downtime. This transceiver is ideal for data centers, enterprise networking, and storage area networks, offering a cost-effective solution for expanding network bandwidth and performance.

You May Also Be Interested in

HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess