EN
  • EN
  • DE

TLX9160T(SPLTL,F(O

Part No TLX9160T(SPLTL,F(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler, Gate Drive, 5KV, SOIC Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989230-TLX9160T(SPLTL,F(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLX9160T(SPLTL,F(O CAD Model

Description

The TLX9160T(SPLTL,F(O is a high-speed GaAlAs infrared LED manufactured by Toshiba Semiconductor and Storage. It's designed for high-density mounting and features a wide operating temperature range. This LED is typically used in various optoelectronic applications, including optical communication and control systems.

Applications

  • Optical communication
  • Optical control systems
  • Encoders
  • Light curtains
  • Remote control systems

Features

  • High-speed response
  • GaAlAs light source
  • High-density mounting capability
  • Wide operating temperature range
  • Small surface mount package

Benefits

  • Enables fast data transmission
  • Provides high efficiency
  • Suitable for compact designs
  • Reliable operation in harsh environments
  • Easy integration into various circuits

Additional Details

The TLX9160T(SPLTL,F(O LED utilizes a GaAlAs light source, which provides high efficiency and a narrow emission spectrum. The high-speed response allows for fast data transmission in optical communication systems. The high-density mounting capability makes it suitable for compact designs where space is limited. The wide operating temperature range ensures reliable operation in harsh environments. The small surface mount package allows for easy integration into various circuits.

This LED is commonly used in optical communication systems to transmit data between devices. It's also used in optical control systems to control various equipment. Encoders use this LED for position sensing. Light curtains employ this LED for safety applications. Remote control systems utilize this LED to transmit control signals. The specific optical and electrical characteristics can be found in the Toshiba datasheet.

For detailed technical specifications, such as forward voltage, radiant intensity, and peak emission wavelength, refer to the Toshiba Semiconductor and Storage datasheet for the TLX9160T(SPLTL,F(O. Always consult the datasheet when implementing this component in a design to ensure proper operation and compliance with application requirements.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess