EN
  • EN
  • DE

DELL N8YXF - RAILKIT R320 R420 R620 R630 R640 STATIC N8YXF A8

Part No DELL N8YXF - RAILKIT R320 R420 R620 R630 R640 STATIC N8YXF A8
Manufacturer Dell
Catalog IT Racks
Description RAILKIT R320 R420 R620 R630 R640 SLIDING N8YXF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395758-DELL N8YXF - RAILKIT R320 R420 R620 R630 R640 STATIC N8YXF A8
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL N8YXF - RAILKIT R320 R420 R620 R630 R640 STATIC N8YXF A8 CAD Model

Description

The DELL N8YXF Railkit is specially designed for a static mounting solution that supports the Dell PowerEdge R320, R420, R620, R630, and R640 server models. This railkit ensures a secure, stable base for these servers within a data center rack, optimizing their operational performance and reliability. Made from durable materials, the N8YXF Railkit is built to endure the intensive conditions of a busy data center, safeguarding your server investment. It allows for a straightforward, tool-less installation, adhering to the dimensions of standard racks, which simplifies the integration process into existing infrastructures. The static design is ideal for environments where server mobility within the rack is not a priority, providing a reliable solution for permanent installations. Including comprehensive mounting hardware and instructions, the DELL N8YXF Railkit offers a streamlined setup process, ensuring your servers are securely positioned, facilitating better cable management and maintenance access. Opting for this railkit enhances the overall stability and operational efficiency of your data center by ensuring your PowerEdge servers are adequately supported.

You May Also Be Interested in

Dell
RAILKIT R740
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820 B6
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
HP
HP 42U 600mm x 1200mm G2 Rack Cabinet
Need more? Email Us
Dell
DELL 770-BBKW. Type: Rack rail, Product colour: Silver, Rack capacity: 2U. Quantity per pack: 1 pc(s)This product is compatible with the following systems:- PowerEdge R730- PowerEdge R730XL- PowerEdge R730xd XL
Need more? Email Us
Dell
RAILKIT C6145 C6220 XC6320 KINGSLIDE SLIDING
Need more? Email Us
Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us
Dell
RAILKIT R715 R810 R910 SLIDING
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess