EN
  • EN
  • DE

DELL PER640-DISKLESS-3XPC - PowerEdge R640 Diskless 2x HS 3x PCIE

Part No DELL PER640-DISKLESS-3XPC - PowerEdge R640 Diskless 2x HS 3x PCIE
Manufacturer Dell
Catalog Server
Description PowerEdge R640 Diskless 2x HS 3x PCIE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396354-DELL PER640-DISKLESS-3XPC - PowerEdge R640 Diskless 2x HS 3x PCIE
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER640-DISKLESS-3XPC - PowerEdge R640 Diskless 2x HS 3x PCIE CAD Model

Description

The PowerEdge R640 Diskless 2x HS 3x PCIE model from Dell delivers unparalleled customization and scalability in a 1U form factor, making it an exceptional choice for businesses looking to optimize their server infrastructure for performance and flexibility. As a diskless configuration, this model allows organizations to integrate their own storage solutions, affording a high degree of customization to meet specific storage performance or capacity requirements. The inclusion of 2 hot-swap bays and 3 PCI-e slots further enhances its adaptability, enabling easy component replacement or upgrade and expansion capabilities for additional network cards, storage controllers, or other PCI-e based hardware. The server leverages the latest Intel Xeon Scalable processors, supporting a vast memory footprint and advanced virtualization features. This diskless variant of the R640 is particularly suited for environments that require specific storage configurations or those looking to repurpose existing storage investments, all while benefiting from the R640’s robust processing and memory capabilities.

You May Also Be Interested in

Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess