EN
  • EN
  • DE

DELL PER650XS-8-SFF-3PCI - PowerEdge R650XS 8x2.5 Front Perc 3xPCI-E

Part No DELL PER650XS-8-SFF-3PCI - PowerEdge R650XS 8x2.5 Front Perc 3xPCI-E
Manufacturer Dell
Catalog Server
Description PowerEdge R650XS 8x2.5 Front Perc 3xPCI-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396566-DELL PER650XS-8-SFF-3PCI - PowerEdge R650XS 8x2.5 Front Perc 3xPCI-E
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER650XS-8-SFF-3PCI - PowerEdge R650XS 8x2.5 Front Perc 3xPCI-E CAD Model

Description

The Dell PowerEdge R650XS is a high-performance, dense 1U server designed to handle a wide range of demanding workloads and applications, especially in data centers and enterprise environments. This model, equipped with an 8x2.5"" SFF (Small Form Factor) front customizable storage configuration and 3 PCI-E slots, offers a unique blend of performance, storage flexibility, and expandability, making it an ideal platform for virtualization, high-performance computing (HPC), and network applications requiring high throughput and processing power. At its core, the R650XS is powered by the latest 3rd Generation Intel Xeon Scalable processors, providing a significant performance boost and increased efficiency over previous generations. These processors support enhanced features like Intel Deep Learning Boost for improved AI inference and analytics performance, making the R650XS suitable for AI and machine learning workloads. Memory capabilities are robust, with support for DDR4 memory, enabling high-speed data processing and large memory capacity to efficiently handle large datasets and memory-intensive applications. This is particularly beneficial for virtualized environments, where memory resources are shared among multiple virtual machines. The storage configuration of the R650XS allows for up to 8x2.5"" SFF drives, offering a fine balance between storage capacity and performance. This setup is ideal for organizations that require fast access to data without compromising on storage space. The included Perc (PowerEdge RAID Controller) facilitates various RAID levels, ensuring data redundancy and reliability for critical applications. Expansion capabilities are a key feature of the R650XS, with 3 PCI-E slots available for additional network cards, storage controllers, or other PCIe devices, providing the flexibility to enhance the server's capabilities based on specific use cases and requirements. Managing and maintaining the R650XS is made simple with Dell's integrated iDRAC9 (integrated Dell Remote Access Controller), which provides comprehensive, intuitive server management remotely, reducing the need to physically access the server and thereby increasing efficiency and security. Overall, the Dell PowerEdge R650XS is engineered for organizations that demand high performance, storage flexibility, and scalability in a compact form factor, offering a powerful and versatile solution for a wide range of applications and workloads.

You May Also Be Interested in

IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess